Vishay Precision Group Thick Film Resistors - SMD 1/4watt 470ohms 1% CRCW1206470RFKEB

Description
Thick Film Resistors - SMD 1/4watt 470ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 470ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 470ohms 1% - CRCW1206470RFKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 470ohms 1%
CRCW1206470RFKEB
Thick Film Resistors - SMD 1/4watt 470ohms 1% CRCW1206470RFKEB
Thick Film Resistors - SMD 1/4watt 470ohms 1%

Thick Film Resistors - SMD 1/4watt 470ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW1206470RFKEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1206470RFKEBTR-ND
Chip Resistor - Surface Mount 541-CRCW1206470RFKEBTR-ND
470 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

470 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
D25/crcw1206 100 470R 1% Et5 E3 Rohs Compliant Vishay - 49P2794 - Newark, An Avnet Company
Chicago, IL, United States
D25/crcw1206 100 470R 1% Et5 E3 Rohs Compliant Vishay
49P2794
D25/crcw1206 100 470R 1% Et5 E3 Rohs Compliant Vishay 49P2794
D25/CRCW1206 100 470R 1% ET5 e3 RoHS Compliant: Yes

D25/CRCW1206 100 470R 1% ET5 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1206470RFKEB 541-CRCW1206470RFKEBTR-ND 49P2794
Product Name Thick Film Resistors - SMD 1/4watt 470ohms 1% Chip Resistor - Surface Mount D25/crcw1206 100 470R 1% Et5 E3 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206
Resistance Range 470 ohms 470 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2573216 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 33000 ohms
View Details