Vishay Precision Group Chip Resistor - Surface Mount CRCW1206470KFKEA

Description
470 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
470 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-470KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-470KFCT-ND
Chip Resistor - Surface Mount 541-470KFCT-ND
470 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

470 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-470KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-470KFDKR-ND
Chip Resistor - Surface Mount 541-470KFDKR-ND
470 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

470 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-470KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-470KFTR-ND
Chip Resistor - Surface Mount 541-470KFTR-ND
470 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

470 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 470K OHM 1/4W 1% 1206 SMD - CRCW1206470KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470K OHM 1/4W 1% 1206 SMD
CRCW1206470KFKEA
RES 470K OHM 1/4W 1% 1206 SMD CRCW1206470KFKEA
RES 470Kohm 1/4W 1% 1206 SMD

RES 470Kohm 1/4W 1% 1206 SMD

Supplier's Site
Surface Mount Resistors - 6792159 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6792159
Surface Mount Resistors 6792159
Vishay CRCW1206470KFKEA

Vishay CRCW1206470KFKEA

Supplier's Site
Surface Mount Resistors - 6792159P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6792159P
Surface Mount Resistors 6792159P
Vishay CRCW1206470KFKEA

Vishay CRCW1206470KFKEA

Supplier's Site
Surface Mount Resistors - 1694916 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694916
Surface Mount Resistors 1694916
Vishay CRCW1206470KFKEA

Vishay CRCW1206470KFKEA

Supplier's Site
Res, Thick Film, 470K, 1%, 0.25W, 1206; Resistance Vishay - 53K2427 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 470K, 1%, 0.25W, 1206; Resistance Vishay
53K2427
Res, Thick Film, 470K, 1%, 0.25W, 1206; Resistance Vishay 53K2427
RES, THICK FILM, 470K, 1%, 0.25W, 1206; Resistance:470kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 470K, 1%, 0.25W, 1206; Resistance:470kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 470K, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K5082 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 470K, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K5082
Res, Thick Film, 470K, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K5082
RES, THICK FILM, 470K, 1%, 0.25W, 1206, REEL; Resistance:470kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 470K, 1%, 0.25W, 1206, REEL; Resistance:470kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-470KFCT-ND CRCW1206470KFKEA 6792159 6792159P 53K2427 42K5082
Product Name Chip Resistor - Surface Mount RES 470K OHM 1/4W 1% 1206 SMD Surface Mount Resistors Surface Mount Resistors Res, Thick Film, 470K, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 470K, 1%, 0.25W, 1206, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1722214 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers