Vishay Intertechnology, Inc. RES-SMD 1206 1/8W 1% 47K CRCW12064702F

Description
RES-SMD 1206 1/8W 1% 47K
Request a Quote
Description
RES-SMD 1206 1/8W 1% 47K
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES-SMD 1206 1/8W 1% 47K - CRCW12064702F - ASAP Semiconductor LLC
Anaheim, CA, United States
RES-SMD 1206 1/8W 1% 47K
CRCW12064702F
RES-SMD 1206 1/8W 1% 47K CRCW12064702F
RES-SMD 1206 1/8W 1% 47K

RES-SMD 1206 1/8W 1% 47K

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12064702F
Product Name RES-SMD 1206 1/8W 1% 47K
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1260380 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details