Vishay Intertechnology, Inc. RES 464 OHM 1/4W 1% 1206 SMD CRCW1206464RFKTA

Description
RES 464ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 464ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 464 OHM 1/4W 1% 1206 SMD - CRCW1206464RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 464 OHM 1/4W 1% 1206 SMD
CRCW1206464RFKTA
RES 464 OHM 1/4W 1% 1206 SMD CRCW1206464RFKTA
RES 464ohm 1/4W 1% 1206 SMD

RES 464ohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206464RFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206464RFKTA-ND
Chip Resistor - Surface Mount CRCW1206464RFKTA-ND
464 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

464 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 464R, 1%, 0.25W, 1206, Reel; Resistance Vishay - 07J5972 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 464R, 1%, 0.25W, 1206, Reel; Resistance Vishay
07J5972
Res, Thick Film, 464R, 1%, 0.25W, 1206, Reel; Resistance Vishay 07J5972
RES, THICK FILM, 464R, 1%, 0.25W, 1206, REEL; Resistance:464ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 464R, 1%, 0.25W, 1206, REEL; Resistance:464ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1206464RFKTA CRCW1206464RFKTA-ND 07J5972
Product Name RES 464 OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Res, Thick Film, 464R, 1%, 0.25W, 1206, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 464 ohms 464 ohms 464 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 2573140 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 15 ohms
View Details