Vishay Precision Group Chip Resistor - Surface Mount CRCW120645R3FKEA

Description
45.3 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
45.3 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-45.3FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-45.3FDKR-ND
Chip Resistor - Surface Mount 541-45.3FDKR-ND
45.3 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

45.3 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-45.3FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-45.3FCT-ND
Chip Resistor - Surface Mount 541-45.3FCT-ND
45.3 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

45.3 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-45.3FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-45.3FTR-ND
Chip Resistor - Surface Mount 541-45.3FTR-ND
45.3 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

45.3 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:45.3ohm; Resistance Tolerance: 1%; Power Rating:0.... - CRCW120645R3FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:45.3ohm; Resistance Tolerance: 1%; Power Rating:0....
CRCW120645R3FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:45.3ohm; Resistance Tolerance: 1%; Power Rating:0.... CRCW120645R3FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:45.3ohm; Resistance Tolerance: 1%; Power Rating:0....

Thick Film Chip ResistorSeries:CRCW; Resistance:45.3ohm; Resistance Tolerance: 1%; Power Rating:0....

Supplier's Site
Res, Thick Film, 45R3, 1%, 0.25W, 1206; Resistance Vishay - 53K2415 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 45R3, 1%, 0.25W, 1206; Resistance Vishay
53K2415
Res, Thick Film, 45R3, 1%, 0.25W, 1206; Resistance Vishay 53K2415
RES, THICK FILM, 45R3, 1%, 0.25W, 1206; Resistance:45.3ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 45R3, 1%, 0.25W, 1206; Resistance:45.3ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 45R3, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K5072 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 45R3, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K5072
Res, Thick Film, 45R3, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K5072
RES, THICK FILM, 45R3, 1%, 0.25W, 1206, REEL; Resistance:45.3ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 45R3, 1%, 0.25W, 1206, REEL; Resistance:45.3ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW120645R3FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW120645R3FKEA
Resistors - Chip Resistor - Surface Mount CRCW120645R3FKEA
RES SMD 45.3 OHM 1% 1/4W 1206

RES SMD 45.3 OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-45.3FDKR-ND CRCW120645R3FKEA 53K2415 42K5072 CRCW120645R3FKEA
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:45.3ohm; Resistance Tolerance: 1%; Power Rating:0.... Res, Thick Film, 45R3, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 45R3, 1%, 0.25W, 1206, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric] 1206; 1206 (3216 Metric)
Resistance Range 45.3 ohms 45.3 ohms 45.3 ohms 45.3 ohms 45.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1-1623708-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details