Vishay Intertechnology, Inc. RES 45.3K OHM .5W 1% 1206 SMD CRCW120645K3FKEAHP

Description
RES 45.3Kohm .5W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 45.3Kohm .5W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 45.3K OHM .5W 1% 1206 SMD - CRCW120645K3FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 45.3K OHM .5W 1% 1206 SMD
CRCW120645K3FKEAHP
RES 45.3K OHM .5W 1% 1206 SMD CRCW120645K3FKEAHP
RES 45.3Kohm .5W 1% 1206 SMD

RES 45.3Kohm .5W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW120645K3FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120645K3FKEAHP-ND
Chip Resistor - Surface Mount CRCW120645K3FKEAHP-ND
45.3 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

45.3 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW120645K3FKEAHP CRCW120645K3FKEAHP-ND
Product Name RES 45.3K OHM .5W 1% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 45300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1722146 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers