Vishay Intertechnology, Inc. RES CH 45.3K EW 1% CRCW12064532FRT1

Description
RES CH 45.3K EW 1%
Request a Quote
Description
RES CH 45.3K EW 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES CH 45.3K EW 1% - CRCW12064532FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES CH 45.3K EW 1%
CRCW12064532FRT1
RES CH 45.3K EW 1% CRCW12064532FRT1
RES CH 45.3K EW 1%

RES CH 45.3K EW 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12064532FRT1
Product Name RES CH 45.3K EW 1%
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details