VISHAY INTERTECHNOLOGY, INC.
CRCW12064531DK -- 4530 OHMS 0.5% 1/8 W
Vishay Intertechnology, Inc.
4530 OHMS 0.5% 1/8 W
CRCW12064531DK
Description
4530ohmS 0.5% 1/8 W
Request a Quote
Email Supplier
Description
4530ohmS 0.5% 1/8 W
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW12064531DK |
|
Product Name
|
4530 OHMS 0.5% 1/8 W |
|
Resistance Range
|
4530 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
3920 (1052 Metric)
Resistance Range
1.00E-3 ohms
Operating Temperature
-65 to 170 C (-85 to 338 F)
View Details
Mounting / Packaging
ThroughHole
Resistance Range
220 ohms
Tolerance
5 +/- %
View Details
2 suppliers
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
2 suppliers