Vishay Precision Group Chip Resistor - Surface Mount CRCW120644R2FKEBC

Description
44.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet
Description
44.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW120644R2FKEBC-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120644R2FKEBC-ND
Chip Resistor - Surface Mount CRCW120644R2FKEBC-ND
44.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

44.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
D25/crcw1206-C 100 44R2 1% Et5 E3 Rohs Compliant Vishay - 59AC6253 - Newark, An Avnet Company
Chicago, IL, United States
D25/crcw1206-C 100 44R2 1% Et5 E3 Rohs Compliant Vishay
59AC6253
D25/crcw1206-C 100 44R2 1% Et5 E3 Rohs Compliant Vishay 59AC6253
D25/CRCW1206-C 100 44R2 1% ET5 E3 ROHS COMPLIANT: YES

D25/CRCW1206-C 100 44R2 1% ET5 E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRCW120644R2FKEBC-ND 59AC6253
Product Name Chip Resistor - Surface Mount D25/crcw1206-C 100 44R2 1% Et5 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206
Resistance Range 44.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R562JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details