Vishay Precision Group Chip Resistor - Surface Mount CRCW120644R2FKEA

Description
44.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
44.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-44.2FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-44.2FDKR-ND
Chip Resistor - Surface Mount 541-44.2FDKR-ND
44.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

44.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-44.2FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-44.2FTR-ND
Chip Resistor - Surface Mount 541-44.2FTR-ND
44.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

44.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-44.2FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-44.2FCT-ND
Chip Resistor - Surface Mount 541-44.2FCT-ND
44.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

44.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/4watt 44.2ohms 1% - CRCW120644R2FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 44.2ohms 1%
CRCW120644R2FKEA
Thick Film Resistors - SMD 1/4watt 44.2ohms 1% CRCW120644R2FKEA
Thick Film Resistors - SMD 1/4watt 44.2ohms 1%

Thick Film Resistors - SMD 1/4watt 44.2ohms 1%

Supplier's Site
Res, Thick Film, 44R2, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K5068 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 44R2, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K5068
Res, Thick Film, 44R2, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K5068
RES, THICK FILM, 44R2, 1%, 0.25W, 1206, REEL; Resistance:44.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 44R2, 1%, 0.25W, 1206, REEL; Resistance:44.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW120644R2FKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW120644R2FKEA
Resistors - Chip Resistor - Surface Mount CRCW120644R2FKEA
RES SMD 44.2 OHM 1% 1/4W 1206

RES SMD 44.2 OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 541-44.2FDKR-ND CRCW120644R2FKEA 42K5068 CRCW120644R2FKEA
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/4watt 44.2ohms 1% Res, Thick Film, 44R2, 1%, 0.25W, 1206, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206; 1206 [3216 Metric] 1206; 1206 (3216 Metric)
Resistance Range 44.2 ohms 44.2 ohms 44.2 ohms 44.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 226 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD7683FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details