Vishay Precision Group Res, Thick Film, 43R2, 1%, 0.25W, 1206, Reel; Resistance Vishay CRCW120643R2FKEA.

Description
RES, THICK FILM, 43R2, 1%, 0.25W, 1206, REEL; Resistance:43.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Description
RES, THICK FILM, 43R2, 1%, 0.25W, 1206, REEL; Resistance:43.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 43R2, 1%, 0.25W, 1206, Reel; Resistance Vishay - 27AC2545 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 43R2, 1%, 0.25W, 1206, Reel; Resistance Vishay
27AC2545
Res, Thick Film, 43R2, 1%, 0.25W, 1206, Reel; Resistance Vishay 27AC2545
RES, THICK FILM, 43R2, 1%, 0.25W, 1206, REEL; Resistance:43.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 43R2, 1%, 0.25W, 1206, REEL; Resistance:43.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27AC2545
Product Name Res, Thick Film, 43R2, 1%, 0.25W, 1206, Reel; Resistance Vishay
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details