Vishay Precision Group CRCW120643R0FKTA CRCW120643R0FKTA

Description
CRCW120643R0FKTA
Request a Quote Datasheet
Description
CRCW120643R0FKTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW120643R0FKTA - CRCW120643R0FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW120643R0FKTA
CRCW120643R0FKTA
CRCW120643R0FKTA CRCW120643R0FKTA
CRCW120643R0FKTA

CRCW120643R0FKTA

Supplier's Site
Chip Resistor - Surface Mount - CRCW120643R0FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120643R0FKTA-ND
Chip Resistor - Surface Mount CRCW120643R0FKTA-ND
43 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

43 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 43 Ohm, 250Mw, 1%; Resistance Vishay - 07J5948 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 43 Ohm, 250Mw, 1%; Resistance Vishay
07J5948
Resistor, Thick Film, 43 Ohm, 250Mw, 1%; Resistance Vishay 07J5948
RESISTOR, THICK FILM, 43 OHM, 250mW, 1%; Resistance:43ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: No

RESISTOR, THICK FILM, 43 OHM, 250mW, 1%; Resistance:43ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW120643R0FKTA CRCW120643R0FKTA-ND 07J5948
Product Name CRCW120643R0FKTA Chip Resistor - Surface Mount Resistor, Thick Film, 43 Ohm, 250Mw, 1%; Resistance Vishay
Mounting / Packaging 1206 1206; 1206 1206; 1206 [3216 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 43 ohms 43 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD394GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 3-2176073-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
4 suppliers