Vishay Precision Group Chip Resistor - Surface Mount CRCW120643R0FKEAHP

Description
43 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
43 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW120643R0FKEAHPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120643R0FKEAHPTR-ND
Chip Resistor - Surface Mount 541-CRCW120643R0FKEAHPTR-ND
43 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

43 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW120643R0FKEAHPDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120643R0FKEAHPDKR-ND
Chip Resistor - Surface Mount 541-CRCW120643R0FKEAHPDKR-ND
43 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

43 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW120643R0FKEAHPCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120643R0FKEAHPCT-ND
Chip Resistor - Surface Mount 541-CRCW120643R0FKEAHPCT-ND
43 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

43 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 43.0 OHM .5W 1% 1206 SMD - CRCW120643R0FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43.0 OHM .5W 1% 1206 SMD
CRCW120643R0FKEAHP
RES 43.0 OHM .5W 1% 1206 SMD CRCW120643R0FKEAHP
RES 43.0ohm .5W 1% 1206 SMD

RES 43.0ohm .5W 1% 1206 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1341355-CRCW120643R0FKEAHP - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1341355-CRCW120643R0FKEAHP
Resistors - Chip Resistor - Surface Mount 1341355-CRCW120643R0FKEAHP
Win Source Part Number: 1341355-CRCW120643R0 FKEAHP Category: Resistors - Chip Resistor - Surface Mount Series: CRCW-HP Features: Automotive AEC-Q200, Pulse Withstanding Package: Tape & Reel Size / Dimension: 0.122" L x 0.063" W (3.10mm x 1.60mm) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.75W, 3/4W Composition: Thick Film Number of Terminations: 2 Resistance: 43 Ohms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Base Product Number: CRCW1206

Win Source Part Number: 1341355-CRCW120643R0FKEAHP
Category: Resistors - Chip Resistor - Surface Mount
Series: CRCW-HP
Features: Automotive AEC-Q200, Pulse Withstanding
Package: Tape & Reel
Size / Dimension: 0.122" L x 0.063" W (3.10mm x 1.60mm)
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.75W, 3/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 43 Ohms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Base Product Number: CRCW1206

Buy Now Datasheet
SMD 43 OHM 4W Resistor - 52-CRCW120643R0FKEAHP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 43 OHM 4W Resistor
52-CRCW120643R0FKEAHP
SMD 43 OHM 4W Resistor 52-CRCW120643R0FKEAHP
RES SMD 43 OHM 1% 3/4W 1206 Product overview: CRCW120643R0FKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 43 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 43 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW120643R0FKEAH P can be used for catalog matching and distributor lookup.

RES SMD 43 OHM 1% 3/4W 1206 Product overview: CRCW120643R0FKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 43 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 43 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW120643R0FKEAHP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Crcw1206-Hp 100 43R 1% Et1 E3 Rohs Compliant Vishay - 24T7434 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1206-Hp 100 43R 1% Et1 E3 Rohs Compliant Vishay
24T7434
Crcw1206-Hp 100 43R 1% Et1 E3 Rohs Compliant Vishay 24T7434
CRCW1206-HP 100 43R 1% ET1 E3 ROHS COMPLIANT: YES

CRCW1206-HP 100 43R 1% ET1 E3 ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - CRCW120643R0FKEAHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW120643R0FKEAHP
Chip Resistor - Surface Mount CRCW120643R0FKEAHP
RES SMD 43 OHM 1% 3/4W 1206

RES SMD 43 OHM 1% 3/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-CRCW120643R0FKEAHPTR-ND CRCW120643R0FKEAHP 1341355-CRCW120643R0FKEAHP 52-CRCW120643R0FKEAHP 24T7434 CRCW120643R0FKEAHP
Product Name Chip Resistor - Surface Mount RES 43.0 OHM .5W 1% 1206 SMD Resistors - Chip Resistor - Surface Mount SMD 43 OHM 4W Resistor Crcw1206-Hp 100 43R 1% Et1 E3 Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206
Resistance Range 43 ohms 43 ohms 43 ohms 43 ohms 43 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C103J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details