Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW120643K0JNTA

Description
43 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
43 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW120643K0JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120643K0JNTA-ND
Chip Resistor - Surface Mount CRCW120643K0JNTA-ND
43 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

43 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/4watt 43Kohms 5% - CRCW120643K0JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 43Kohms 5%
CRCW120643K0JNTA
Thick Film Resistors - SMD 1/4watt 43Kohms 5% CRCW120643K0JNTA
Thick Film Resistors - SMD 1/4watt 43Kohms 5%

Thick Film Resistors - SMD 1/4watt 43Kohms 5%

Supplier's Site
Crcw1206 43K 5% 200 Rt1 Rohs Compliant Vishay - 49P2745 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1206 43K 5% 200 Rt1 Rohs Compliant Vishay
49P2745
Crcw1206 43K 5% 200 Rt1 Rohs Compliant Vishay 49P2745
CRCW1206 43K 5% 200 RT1 ROHS COMPLIANT: NO

CRCW1206 43K 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW120643K0JNTA-ND CRCW120643K0JNTA 49P2745
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/4watt 43Kohms 5% Crcw1206 43K 5% 200 Rt1 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1005FDKR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1622820-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15 ohms
View Details
2 suppliers