Vishay Intertechnology, Inc. Thick Film Chip ResistorSeries:CRCW; Resistance:43kohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW120643K0FKTA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:43kohm; Resistance Tolerance:+/- 1%; Power Rating:...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:43kohm; Resistance Tolerance:+/- 1%; Power Rating:...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:43kohm; Resistance Tolerance:+/- 1%; Power Rating:... - CRCW120643K0FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:43kohm; Resistance Tolerance:+/- 1%; Power Rating:...
CRCW120643K0FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:43kohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW120643K0FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:43kohm; Resistance Tolerance:+/- 1%; Power Rating:...

Thick Film Chip ResistorSeries:CRCW; Resistance:43kohm; Resistance Tolerance:+/- 1%; Power Rating:...

Supplier's Site
Chip Resistor - Surface Mount - CRCW120643K0FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120643K0FKTA-ND
Chip Resistor - Surface Mount CRCW120643K0FKTA-ND
43 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

43 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 43Kohm, 250Mw, 1%; Resistance Vishay - 07J5952 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 43Kohm, 250Mw, 1%; Resistance Vishay
07J5952
Resistor, Thick Film, 43Kohm, 250Mw, 1%; Resistance Vishay 07J5952
RESISTOR, THICK FILM, 43KOHM, 250mW, 1%; Resistance:43kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: No

RESISTOR, THICK FILM, 43KOHM, 250mW, 1%; Resistance:43kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW120643K0FKTA CRCW120643K0FKTA-ND 07J5952
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:43kohm; Resistance Tolerance:+/- 1%; Power Rating:... Chip Resistor - Surface Mount Resistor, Thick Film, 43Kohm, 250Mw, 1%; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C752J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details