Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/4watt 432Kohms 1% CRCW1206430RJNEAIF

Description
Thick Film Resistors - SMD 1/4watt 432Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 432Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 432Kohms 1% - CRCW1206430RJNEAIF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 432Kohms 1%
CRCW1206430RJNEAIF
Thick Film Resistors - SMD 1/4watt 432Kohms 1% CRCW1206430RJNEAIF
Thick Film Resistors - SMD 1/4watt 432Kohms 1%

Thick Film Resistors - SMD 1/4watt 432Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206430RJNEAIF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206430RJNEAIF-ND
Chip Resistor - Surface Mount CRCW1206430RJNEAIF-ND
430 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

430 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW1206430RJNEAIF CRCW1206430RJNEAIF-ND
Product Name Thick Film Resistors - SMD 1/4watt 432Kohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206
Resistance Range 432000 ohms 430 ohms
Tolerance 1 +/- % 5 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1363284 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details