Vishay Precision Group Thick Film Resistors - SMD 1/4watt 430ohms 1% CRCW1206430RFKEA

Description
Thick Film Resistors - SMD 1/4watt 430ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 430ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 430ohms 1% - CRCW1206430RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 430ohms 1%
CRCW1206430RFKEA
Thick Film Resistors - SMD 1/4watt 430ohms 1% CRCW1206430RFKEA
Thick Film Resistors - SMD 1/4watt 430ohms 1%

Thick Film Resistors - SMD 1/4watt 430ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-430FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-430FTR-ND
Chip Resistor - Surface Mount 541-430FTR-ND
430 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

430 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-430FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-430FDKR-ND
Chip Resistor - Surface Mount 541-430FDKR-ND
430 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

430 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-430FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-430FCT-ND
Chip Resistor - Surface Mount 541-430FCT-ND
430 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

430 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 430R, 1%, 0.25W, 1206; Resistance Vishay - 53K2407 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 430R, 1%, 0.25W, 1206; Resistance Vishay
53K2407
Res, Thick Film, 430R, 1%, 0.25W, 1206; Resistance Vishay 53K2407
RES, THICK FILM, 430R, 1%, 0.25W, 1206; Resistance:430ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 430R, 1%, 0.25W, 1206; Resistance:430ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 430 Ohm, 250Mw, 1%, Full Reel; Resistance Vishay - 42K5064 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 430 Ohm, 250Mw, 1%, Full Reel; Resistance Vishay
42K5064
Thick Film Resistor, 430 Ohm, 250Mw, 1%, Full Reel; Resistance Vishay 42K5064
THICK FILM RESISTOR, 430 OHM, 250mW, 1%, FULL REEL; Resistance:430ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

THICK FILM RESISTOR, 430 OHM, 250mW, 1%, FULL REEL; Resistance:430ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206430RFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1206430RFKEA
Chip Resistor - Surface Mount CRCW1206430RFKEA
RES SMD 430 OHM 1% 1/4W 1206

RES SMD 430 OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW1206430RFKEA 541-430FTR-ND 53K2407 42K5064 CRCW1206430RFKEA
Product Name Thick Film Resistors - SMD 1/4watt 430ohms 1% Chip Resistor - Surface Mount Res, Thick Film, 430R, 1%, 0.25W, 1206; Resistance Vishay Thick Film Resistor, 430 Ohm, 250Mw, 1%, Full Reel; Resistance Vishay Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 430 ohms 430 ohms 430 ohms 430 ohms 430 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1445516 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details