Vishay Precision Group CRCW120642R2FKEA CRCW120642R2FKEA

Description
CRCW120642R2FKEA
Request a Quote Datasheet
Description
CRCW120642R2FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW120642R2FKEA - CRCW120642R2FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW120642R2FKEA
CRCW120642R2FKEA
CRCW120642R2FKEA CRCW120642R2FKEA
CRCW120642R2FKEA

CRCW120642R2FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-42.2FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-42.2FTR-ND
Chip Resistor - Surface Mount 541-42.2FTR-ND
42.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

42.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-42.2FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-42.2FDKR-ND
Chip Resistor - Surface Mount 541-42.2FDKR-ND
42.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

42.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-42.2FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-42.2FCT-ND
Chip Resistor - Surface Mount 541-42.2FCT-ND
42.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

42.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 42R2, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K5057 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 42R2, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K5057
Res, Thick Film, 42R2, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K5057
RES, THICK FILM, 42R2, 1%, 0.25W, 1206, REEL; Resistance:42.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 42R2, 1%, 0.25W, 1206, REEL; Resistance:42.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 42R2, 1%, 0.25W, 1206; Resistance Vishay - 51P0528 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 42R2, 1%, 0.25W, 1206; Resistance Vishay
51P0528
Res, Thick Film, 42R2, 1%, 0.25W, 1206; Resistance Vishay 51P0528
RES, THICK FILM, 42R2, 1%, 0.25W, 1206; Resistance:42.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 42R2, 1%, 0.25W, 1206; Resistance:42.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW120642R2FKEA 541-42.2FTR-ND 42K5057 51P0528
Product Name CRCW120642R2FKEA Chip Resistor - Surface Mount Res, Thick Film, 42R2, 1%, 0.25W, 1206, Reel; Resistance Vishay Res, Thick Film, 42R2, 1%, 0.25W, 1206; Resistance Vishay
Mounting / Packaging 1206 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 42.2 ohms 42.2 ohms 42.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1363296 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers