Vishay Precision Group Thick Film Resistors - SMD 1/4watt 42.2Kohms 1% CRCW120642K2FKTA

Description
Thick Film Resistors - SMD 1/4watt 42.2Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 42.2Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 42.2Kohms 1% - CRCW120642K2FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 42.2Kohms 1%
CRCW120642K2FKTA
Thick Film Resistors - SMD 1/4watt 42.2Kohms 1% CRCW120642K2FKTA
Thick Film Resistors - SMD 1/4watt 42.2Kohms 1%

Thick Film Resistors - SMD 1/4watt 42.2Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW120642K2FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120642K2FKTA-ND
Chip Resistor - Surface Mount CRCW120642K2FKTA-ND
42.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

42.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 42K2, 1%, 0.25W, 1206, Reel; Resistance Vishay - 07J5945 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 42K2, 1%, 0.25W, 1206, Reel; Resistance Vishay
07J5945
Res, Thick Film, 42K2, 1%, 0.25W, 1206, Reel; Resistance Vishay 07J5945
RES, THICK FILM, 42K2, 1%, 0.25W, 1206, REEL; Resistance:42.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 42K2, 1%, 0.25W, 1206, REEL; Resistance:42.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW120642K2FKTA CRCW120642K2FKTA-ND 07J5945
Product Name Thick Film Resistors - SMD 1/4watt 42.2Kohms 1% Chip Resistor - Surface Mount Res, Thick Film, 42K2, 1%, 0.25W, 1206, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 42200 ohms 42200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JTTD1003FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details