Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW120640R2FKTA

Description
40.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
40.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW120640R2FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120640R2FKTA-ND
Chip Resistor - Surface Mount CRCW120640R2FKTA-ND
40.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

40.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 40.2 OHM 1/4W 1% 1206 SMD - CRCW120640R2FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40.2 OHM 1/4W 1% 1206 SMD
CRCW120640R2FKTA
RES 40.2 OHM 1/4W 1% 1206 SMD CRCW120640R2FKTA
RES 40.2ohm 1/4W 1% 1206 SMD

RES 40.2ohm 1/4W 1% 1206 SMD

Supplier's Site
Res, Thick Film, 40R2, 1%, 0.25W, 1206, Reel; Resistance Vishay - 05F1520 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 40R2, 1%, 0.25W, 1206, Reel; Resistance Vishay
05F1520
Res, Thick Film, 40R2, 1%, 0.25W, 1206, Reel; Resistance Vishay 05F1520
RES, THICK FILM, 40R2, 1%, 0.25W, 1206, REEL; Resistance:40.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 40R2, 1%, 0.25W, 1206, REEL; Resistance:40.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW120640R2FKTA-ND CRCW120640R2FKTA 05F1520
Product Name Chip Resistor - Surface Mount RES 40.2 OHM 1/4W 1% 1206 SMD Res, Thick Film, 40R2, 1%, 0.25W, 1206, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 [3216 Metric]
Resistance Range 40.2 ohms 40.2 ohms 40.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4C270J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details