Vishay Intertechnology, Inc. RES 40.2K OHM 1/4W 1% 1206 SMD CRCW120640K2FKTA

Description
RES 40.2Kohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 40.2Kohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 40.2K OHM 1/4W 1% 1206 SMD - CRCW120640K2FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40.2K OHM 1/4W 1% 1206 SMD
CRCW120640K2FKTA
RES 40.2K OHM 1/4W 1% 1206 SMD CRCW120640K2FKTA
RES 40.2Kohm 1/4W 1% 1206 SMD

RES 40.2Kohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW120640K2FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120640K2FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW120640K2FKTACT-ND
RES SMD 40.2K OHM 1% 1/4W 1206

RES SMD 40.2K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW120640K2FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120640K2FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW120640K2FKTADKR-ND
RES SMD 40.2K OHM 1% 1/4W 1206

RES SMD 40.2K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW120640K2FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120640K2FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW120640K2FKTATR-ND
40.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

40.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW120640K2FKTA 541-CRCW120640K2FKTACT-ND
Product Name RES 40.2K OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 40200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details