Vishay Precision Group Thick Film Resistors - SMD 1/4watt 402ohms 1% CRCW1206402RFKTA

Description
Thick Film Resistors - SMD 1/4watt 402ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 402ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 402ohms 1% - CRCW1206402RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 402ohms 1%
CRCW1206402RFKTA
Thick Film Resistors - SMD 1/4watt 402ohms 1% CRCW1206402RFKTA
Thick Film Resistors - SMD 1/4watt 402ohms 1%

Thick Film Resistors - SMD 1/4watt 402ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW1206402RFKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1206402RFKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW1206402RFKTADKR-ND
RES SMD 402 OHM 1% 1/4W 1206

RES SMD 402 OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW1206402RFKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1206402RFKTATR-ND
Chip Resistor - Surface Mount 541-CRCW1206402RFKTATR-ND
402 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

402 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW1206402RFKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1206402RFKTACT-ND
Chip Resistor - Surface Mount 541-CRCW1206402RFKTACT-ND
RES SMD 402 OHM 1% 1/4W 1206

RES SMD 402 OHM 1% 1/4W 1206

Buy Now Datasheet
Res, Thick Film, 402R, 1%, 0.25W, 1206, Reel; Resistance Vishay - 07J5931 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 402R, 1%, 0.25W, 1206, Reel; Resistance Vishay
07J5931
Res, Thick Film, 402R, 1%, 0.25W, 1206, Reel; Resistance Vishay 07J5931
RES, THICK FILM, 402R, 1%, 0.25W, 1206, REEL; Resistance:402ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 402R, 1%, 0.25W, 1206, REEL; Resistance:402ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW1206402RFKTA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW1206402RFKTA
Resistors - Chip Resistor - Surface Mount CRCW1206402RFKTA
RES SMD 402 OHM 1% 1/4W 1206

RES SMD 402 OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW1206402RFKTA 541-CRCW1206402RFKTADKR-ND 07J5931 CRCW1206402RFKTA
Product Name Thick Film Resistors - SMD 1/4watt 402ohms 1% Chip Resistor - Surface Mount Res, Thick Film, 402R, 1%, 0.25W, 1206, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 (3216 Metric)
Resistance Range 402 ohms 402 ohms 402 ohms 402 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R512JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1614972-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6800 ohms
View Details
2 suppliers