Vishay Precision Group Chip Resistor - Surface Mount CRCW1206402KFKTA

Description
402 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
402 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW1206402KFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206402KFKTA-ND
Chip Resistor - Surface Mount CRCW1206402KFKTA-ND
402 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

402 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:402kohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW1206402KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:402kohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW1206402KFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:402kohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW1206402KFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:402kohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:402kohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Res, Thick Film, 402K, 1%, 0.25W, 1206, Reel; Resistance Vishay - 07J5934 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 402K, 1%, 0.25W, 1206, Reel; Resistance Vishay
07J5934
Res, Thick Film, 402K, 1%, 0.25W, 1206, Reel; Resistance Vishay 07J5934
RES, THICK FILM, 402K, 1%, 0.25W, 1206, REEL; Resistance:402kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 402K, 1%, 0.25W, 1206, REEL; Resistance:402kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Res, Thick Film, 402K, 1%, 0.25W, 1206; Resistance Vishay - 92B7856 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 402K, 1%, 0.25W, 1206; Resistance Vishay
92B7856
Res, Thick Film, 402K, 1%, 0.25W, 1206; Resistance Vishay 92B7856
RES, THICK FILM, 402K, 1%, 0.25W, 1206; Resistance:402kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: No

RES, THICK FILM, 402K, 1%, 0.25W, 1206; Resistance:402kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW1206402KFKTA-ND CRCW1206402KFKTA 07J5934 92B7856
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:402kohm; Resistance Tolerance:+/- 1%; Power Rating... Res, Thick Film, 402K, 1%, 0.25W, 1206, Reel; Resistance Vishay Res, Thick Film, 402K, 1%, 0.25W, 1206; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1622903-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2260 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details