Vishay Precision Group Chip Resistor - Surface Mount CRCW12063R65FKTA

Description
3.65 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3.65 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12063R65FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12063R65FKTA-ND
Chip Resistor - Surface Mount CRCW12063R65FKTA-ND
3.65 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.65 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW12063R65FKTA - CRCW12063R65FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW12063R65FKTA
CRCW12063R65FKTA
CRCW12063R65FKTA CRCW12063R65FKTA
CRCW12063R65FKTA

CRCW12063R65FKTA

Supplier's Site
Resistor, Thick Film, 3.65 Ohm, 250Mw, 1%, Full Reel; Resistance Vishay - 07J5824 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 3.65 Ohm, 250Mw, 1%, Full Reel; Resistance Vishay
07J5824
Resistor, Thick Film, 3.65 Ohm, 250Mw, 1%, Full Reel; Resistance Vishay 07J5824
RESISTOR, THICK FILM, 3.65 OHM, 250mW, 1%, FULL REEL; Resistance:3.65ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 3.65 OHM, 250mW, 1%, FULL REEL; Resistance:3.65ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12063R65FKTA-ND CRCW12063R65FKTA 07J5824
Product Name Chip Resistor - Surface Mount CRCW12063R65FKTA Resistor, Thick Film, 3.65 Ohm, 250Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 [3216 Metric]
Resistance Range 3.65 ohms 3.65 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1311289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers