Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:3.57ohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW12063R57FKEA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:3.57ohm; Resistance Tolerance:+/- 1%; Power Rating...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:3.57ohm; Resistance Tolerance:+/- 1%; Power Rating...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:3.57ohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW12063R57FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:3.57ohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW12063R57FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:3.57ohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW12063R57FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:3.57ohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:3.57ohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Chip Resistor - Surface Mount - 541-3.57FFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.57FFCT-ND
Chip Resistor - Surface Mount 541-3.57FFCT-ND
3.57 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.57 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.57FFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.57FFDKR-ND
Chip Resistor - Surface Mount 541-3.57FFDKR-ND
3.57 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.57 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.57FFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.57FFTR-ND
Chip Resistor - Surface Mount 541-3.57FFTR-ND
3.57 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.57 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 3R57, 1%, 0.25W, 1206, Reel; Resistance Vishay - 53K2266 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3R57, 1%, 0.25W, 1206, Reel; Resistance Vishay
53K2266
Res, Thick Film, 3R57, 1%, 0.25W, 1206, Reel; Resistance Vishay 53K2266
RES, THICK FILM, 3R57, 1%, 0.25W, 1206, REEL; Resistance:3.57ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3R57, 1%, 0.25W, 1206, REEL; Resistance:3.57ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW12063R57FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12063R57FKEA
Chip Resistor - Surface Mount CRCW12063R57FKEA
RES SMD 3.57 OHM 1% 1/4W 1206

RES SMD 3.57 OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW12063R57FKEA 541-3.57FFCT-ND 53K2266 CRCW12063R57FKEA
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:3.57ohm; Resistance Tolerance:+/- 1%; Power Rating... Chip Resistor - Surface Mount Res, Thick Film, 3R57, 1%, 0.25W, 1206, Reel; Resistance Vishay Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 3.57 ohms 3.57 ohms 3.57 ohms 3.57 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R680GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details