3.48 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Thick Film Chip ResistorSeries:CRCW;
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 541-3.48FTR-ND | CRCW12063R48FNEA |
| Product Name | Chip Resistor - Surface Mount | Thick Film Chip ResistorSeries:CRCW; Resistance:3.48ohm; Resistance Tolerance:+/- 1%; Power Rating... |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 | |
| Resistance Range | 3.48 ohms | 3.48 ohms |