Vishay Intertechnology, Inc. Vishay/DaleThick Film Resistors - SMD 1/4watt 3.32ohms 1% 200ppm CRCW12063R32FNEB

Description
Vishay/DaleThick Film Resistors - SMD 1/4watt 3.32ohms 1% 200ppm
Request a Quote Datasheet
Description
Vishay/DaleThick Film Resistors - SMD 1/4watt 3.32ohms 1% 200ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleThick Film Resistors - SMD 1/4watt 3.32ohms 1% 200ppm - CRCW12063R32FNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleThick Film Resistors - SMD 1/4watt 3.32ohms 1% 200ppm
CRCW12063R32FNEB
Vishay/DaleThick Film Resistors - SMD 1/4watt 3.32ohms 1% 200ppm CRCW12063R32FNEB
Vishay/DaleThick Film Resistors - SMD 1/4watt 3.32ohms 1% 200ppm

Vishay/DaleThick Film Resistors - SMD 1/4watt 3.32ohms 1% 200ppm

Supplier's Site
Chip Resistor - Surface Mount - CRCW12063R32FNEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12063R32FNEB-ND
Chip Resistor - Surface Mount CRCW12063R32FNEB-ND
3.32 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.32 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12063R32FNEB CRCW12063R32FNEB-ND
Product Name Vishay/DaleThick Film Resistors - SMD 1/4watt 3.32ohms 1% 200ppm Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206
Resistance Range 3.32 ohms 3.32 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16000 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD6813FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details