Vishay Precision Group Chip Resistor - Surface Mount CRCW12063R32FNEA

Description
3.32 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3.32 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW12063R32FNEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12063R32FNEATR-ND
Chip Resistor - Surface Mount 541-CRCW12063R32FNEATR-ND
3.32 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.32 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12063R32FNEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12063R32FNEACT-ND
Chip Resistor - Surface Mount 541-CRCW12063R32FNEACT-ND
3.32 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.32 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:3.32ohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW12063R32FNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:3.32ohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW12063R32FNEA
Thick Film Chip ResistorSeries:CRCW; Resistance:3.32ohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW12063R32FNEA
Thick Film Chip ResistorSeries:CRCW; Resistance:3.32ohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:3.32ohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Res, Thick Film, 3R32, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4977 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3R32, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4977
Res, Thick Film, 3R32, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4977
RES, THICK FILM, 3R32, 1%, 0.25W, 1206, REEL; Resistance:3.32ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3R32, 1%, 0.25W, 1206, REEL; Resistance:3.32ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 3R32, 1%, 0.25W, 1206; Resistance Vishay - 53K2262 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3R32, 1%, 0.25W, 1206; Resistance Vishay
53K2262
Res, Thick Film, 3R32, 1%, 0.25W, 1206; Resistance Vishay 53K2262
RES, THICK FILM, 3R32, 1%, 0.25W, 1206; Resistance:3.32ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 3R32, 1%, 0.25W, 1206; Resistance:3.32ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW12063R32FNEATR-ND CRCW12063R32FNEA 42K4977 53K2262
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:3.32ohm; Resistance Tolerance:+/- 1%; Power Rating... Res, Thick Film, 3R32, 1%, 0.25W, 1206, Reel; Resistance Vishay Res, Thick Film, 3R32, 1%, 0.25W, 1206; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 3.32 ohms 3.32 ohms 3.32 ohms 3.32 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614949-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 76800 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details