Vishay Intertechnology, Inc. RES 3.24 OHM 1/4W 1% 1206 SMD CRCW12063R24FKEA

Description
RES 3.24ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 3.24ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.24 OHM 1/4W 1% 1206 SMD - CRCW12063R24FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.24 OHM 1/4W 1% 1206 SMD
CRCW12063R24FKEA
RES 3.24 OHM 1/4W 1% 1206 SMD CRCW12063R24FKEA
RES 3.24ohm 1/4W 1% 1206 SMD

RES 3.24ohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-3.24FFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.24FFDKR-ND
Chip Resistor - Surface Mount 541-3.24FFDKR-ND
3.24 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.24 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.24FFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.24FFCT-ND
Chip Resistor - Surface Mount 541-3.24FFCT-ND
3.24 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.24 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.24FFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.24FFTR-ND
Chip Resistor - Surface Mount 541-3.24FFTR-ND
3.24 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.24 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW12063R24FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12063R24FKEA
Chip Resistor - Surface Mount CRCW12063R24FKEA
RES SMD 3.24 OHM 1% 1/4W 1206

RES SMD 3.24 OHM 1% 1/4W 1206

Supplier's Site Datasheet
Res, Thick Film, 3R24, 1%, 0.25W, 1206, Reel; Resistance Vishay - 53K2261 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3R24, 1%, 0.25W, 1206, Reel; Resistance Vishay
53K2261
Res, Thick Film, 3R24, 1%, 0.25W, 1206, Reel; Resistance Vishay 53K2261
RES, THICK FILM, 3R24, 1%, 0.25W, 1206, REEL; Resistance:3.24ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3R24, 1%, 0.25W, 1206, REEL; Resistance:3.24ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW12063R24FKEA 541-3.24FFDKR-ND CRCW12063R24FKEA 53K2261
Product Name RES 3.24 OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 3R24, 1%, 0.25W, 1206, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 3.24 ohms 3.24 ohms 3.24 ohms 3.24 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 2573157 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 10000 ohms
View Details