Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/4watt 3.01ohms 1% 200ppm CRCW12063R01FNEB

Description
Thick Film Resistors - SMD 1/4watt 3.01ohms 1% 200ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 3.01ohms 1% 200ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 3.01ohms 1% 200ppm - CRCW12063R01FNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 3.01ohms 1% 200ppm
CRCW12063R01FNEB
Thick Film Resistors - SMD 1/4watt 3.01ohms 1% 200ppm CRCW12063R01FNEB
Thick Film Resistors - SMD 1/4watt 3.01ohms 1% 200ppm

Thick Film Resistors - SMD 1/4watt 3.01ohms 1% 200ppm

Supplier's Site
Chip Resistor - Surface Mount - CRCW12063R01FNEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12063R01FNEB-ND
Chip Resistor - Surface Mount CRCW12063R01FNEB-ND
3.01 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.01 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12063R01FNEB CRCW12063R01FNEB-ND
Product Name Thick Film Resistors - SMD 1/4watt 3.01ohms 1% 200ppm Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206
Resistance Range 3.01 ohms 3.01 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469488 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C510J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers