Vishay Intertechnology, Inc. Thick Film Chip ResistorSeries:CRCW; Resistance:3.92Mohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW12063M92FKTA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:3.92Mohm; Resistance Tolerance:+/- 1%; Power Ratin...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:3.92Mohm; Resistance Tolerance:+/- 1%; Power Ratin...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:3.92Mohm; Resistance Tolerance:+/- 1%; Power Ratin... - CRCW12063M92FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:3.92Mohm; Resistance Tolerance:+/- 1%; Power Ratin...
CRCW12063M92FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:3.92Mohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW12063M92FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:3.92Mohm; Resistance Tolerance:+/- 1%; Power Ratin...

Thick Film Chip ResistorSeries:CRCW; Resistance:3.92Mohm; Resistance Tolerance:+/- 1%; Power Ratin...

Supplier's Site
Chip Resistor - Surface Mount - CRCW12063M92FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12063M92FKTA-ND
Chip Resistor - Surface Mount CRCW12063M92FKTA-ND
3.92 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.92 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 3.92Mohm, 250Mw, 1%; Resistance Vishay - 98C4422 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 3.92Mohm, 250Mw, 1%; Resistance Vishay
98C4422
Resistor, Thick Film, 3.92Mohm, 250Mw, 1%; Resistance Vishay 98C4422
RESISTOR, THICK FILM, 3.92MOHM, 250mW, 1%; Resistance:3.92Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 3.92MOHM, 250mW, 1%; Resistance:3.92Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Resistor, Thick Film, 3.92Mohm, 250Mw, 1%; Resistance Vishay - 07J5919 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 3.92Mohm, 250Mw, 1%; Resistance Vishay
07J5919
Resistor, Thick Film, 3.92Mohm, 250Mw, 1%; Resistance Vishay 07J5919
RESISTOR, THICK FILM, 3.92MOHM, 250mW, 1%; Resistance:3.92Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 3.92MOHM, 250mW, 1%; Resistance:3.92Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12063M92FKTA CRCW12063M92FKTA-ND 98C4422
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:3.92Mohm; Resistance Tolerance:+/- 1%; Power Ratin... Chip Resistor - Surface Mount Resistor, Thick Film, 3.92Mohm, 250Mw, 1%; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 3.92E6 ohms 3.92E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details