Vishay Precision Group Chip Resistor - Surface Mount CRCW12063M90FKEA

Description
3.9 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3.9 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3.90MFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.90MFDKR-ND
Chip Resistor - Surface Mount 541-3.90MFDKR-ND
3.9 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.9 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.90MFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.90MFCT-ND
Chip Resistor - Surface Mount 541-3.90MFCT-ND
3.9 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.9 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.90MFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.90MFTR-ND
Chip Resistor - Surface Mount 541-3.90MFTR-ND
3.9 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.9 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 3.90M OHM 1/4W 1% 1206 SMD - CRCW12063M90FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.90M OHM 1/4W 1% 1206 SMD
CRCW12063M90FKEA
RES 3.90M OHM 1/4W 1% 1206 SMD CRCW12063M90FKEA
RES 3.90Mohm 1/4W 1% 1206 SMD

RES 3.90Mohm 1/4W 1% 1206 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW12063M90FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW12063M90FKEA
Resistors - Chip Resistor - Surface Mount CRCW12063M90FKEA
RES SMD 3.9M OHM 1% 1/4W 1206

RES SMD 3.9M OHM 1% 1/4W 1206

Supplier's Site
Res, Thick Film, 3M9, 1%, 0.25W, 1206, Reel; Resistance Vishay - 47P3823 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3M9, 1%, 0.25W, 1206, Reel; Resistance Vishay
47P3823
Res, Thick Film, 3M9, 1%, 0.25W, 1206, Reel; Resistance Vishay 47P3823
RES, THICK FILM, 3M9, 1%, 0.25W, 1206, REEL; Resistance:3.9Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3M9, 1%, 0.25W, 1206, REEL; Resistance:3.9Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 3.9 Mohm, 250 Mw, 1%; Resistance Vishay - 84W8794 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 3.9 Mohm, 250 Mw, 1%; Resistance Vishay
84W8794
Thick Film Resistor, 3.9 Mohm, 250 Mw, 1%; Resistance Vishay 84W8794
THICK FILM RESISTOR, 3.9 MOHM, 250 mW, 1%; Resistance:3.9Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

THICK FILM RESISTOR, 3.9 MOHM, 250 mW, 1%; Resistance:3.9Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-3.90MFDKR-ND CRCW12063M90FKEA CRCW12063M90FKEA 47P3823
Product Name Chip Resistor - Surface Mount RES 3.90M OHM 1/4W 1% 1206 SMD Resistors - Chip Resistor - Surface Mount Res, Thick Film, 3M9, 1%, 0.25W, 1206, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 2176092-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 649 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details