Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW12063M83FKTA

Description
3.83 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3.83 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12063M83FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12063M83FKTA-ND
Chip Resistor - Surface Mount CRCW12063M83FKTA-ND
3.83 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.83 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 3.83M OHM 1/4W 1% 1206 SMD - CRCW12063M83FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.83M OHM 1/4W 1% 1206 SMD
CRCW12063M83FKTA
RES 3.83M OHM 1/4W 1% 1206 SMD CRCW12063M83FKTA
RES 3.83Mohm 1/4W 1% 1206 SMD

RES 3.83Mohm 1/4W 1% 1206 SMD

Supplier's Site
Resistor, Thick Film, 3.83Mohm, 250Mw, 1%, Full Reel; Resistance Vishay - 07J5909 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 3.83Mohm, 250Mw, 1%, Full Reel; Resistance Vishay
07J5909
Resistor, Thick Film, 3.83Mohm, 250Mw, 1%, Full Reel; Resistance Vishay 07J5909
RESISTOR, THICK FILM, 3.83MOHM, 250mW, 1%, FULL REEL; Resistance:3.83Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 3.83MOHM, 250mW, 1%, FULL REEL; Resistance:3.83Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12063M83FKTA-ND CRCW12063M83FKTA 07J5909
Product Name Chip Resistor - Surface Mount RES 3.83M OHM 1/4W 1% 1206 SMD Resistor, Thick Film, 3.83Mohm, 250Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD4754FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details