Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW12063M65FKTA

Description
3.65 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3.65 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12063M65FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12063M65FKTA-ND
Chip Resistor - Surface Mount CRCW12063M65FKTA-ND
3.65 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.65 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:3.65Mohm; Resistance Tolerance:+/- 1%; Power Ratin... - CRCW12063M65FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:3.65Mohm; Resistance Tolerance:+/- 1%; Power Ratin...
CRCW12063M65FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:3.65Mohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW12063M65FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:3.65Mohm; Resistance Tolerance:+/- 1%; Power Ratin...

Thick Film Chip ResistorSeries:CRCW; Resistance:3.65Mohm; Resistance Tolerance:+/- 1%; Power Ratin...

Supplier's Site
Resistor, Thick Film, 3.65Mohm, 250Mw, 1%, Full Reel; Resistance Vishay - 07J5897 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 3.65Mohm, 250Mw, 1%, Full Reel; Resistance Vishay
07J5897
Resistor, Thick Film, 3.65Mohm, 250Mw, 1%, Full Reel; Resistance Vishay 07J5897
RESISTOR, THICK FILM, 3.65MOHM, 250mW, 1%, FULL REEL; Resistance:3.65Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 3.65MOHM, 250mW, 1%, FULL REEL; Resistance:3.65Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12063M65FKTA-ND CRCW12063M65FKTA 07J5897
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:3.65Mohm; Resistance Tolerance:+/- 1%; Power Ratin... Resistor, Thick Film, 3.65Mohm, 250Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD5494FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through-Hole Resistors - 1-1623715-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.5000 ohms
Tolerance 10 +/- %
View Details