Vishay Precision Group RES 3.60M OHM 1/4W 1% 1206 SMD CRCW12063M60FKEA

Description
RES 3.60Mohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 3.60Mohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.60M OHM 1/4W 1% 1206 SMD - CRCW12063M60FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.60M OHM 1/4W 1% 1206 SMD
CRCW12063M60FKEA
RES 3.60M OHM 1/4W 1% 1206 SMD CRCW12063M60FKEA
RES 3.60Mohm 1/4W 1% 1206 SMD

RES 3.60Mohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-3.60MFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.60MFCT-ND
Chip Resistor - Surface Mount 541-3.60MFCT-ND
3.6 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.6 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.60MFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.60MFDKR-ND
Chip Resistor - Surface Mount 541-3.60MFDKR-ND
3.6 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.6 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.60MFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.60MFTR-ND
Chip Resistor - Surface Mount 541-3.60MFTR-ND
3.6 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.6 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.6 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 28W4330 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.6 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
28W4330
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.6 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 28W4330
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.6 Mohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.6 Mohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 3M6, 1%, 0.25W, 1206, Reel; Resistance Vishay - 47P3821 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3M6, 1%, 0.25W, 1206, Reel; Resistance Vishay
47P3821
Res, Thick Film, 3M6, 1%, 0.25W, 1206, Reel; Resistance Vishay 47P3821
RES, THICK FILM, 3M6, 1%, 0.25W, 1206, REEL; Resistance:3.6Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3M6, 1%, 0.25W, 1206, REEL; Resistance:3.6Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 3.6 Mohm, 250 Mw, 1%; Resistance Vishay - 84W8793 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 3.6 Mohm, 250 Mw, 1%; Resistance Vishay
84W8793
Thick Film Resistor, 3.6 Mohm, 250 Mw, 1%; Resistance Vishay 84W8793
THICK FILM RESISTOR, 3.6 MOHM, 250 mW, 1%; Resistance:3.6Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

THICK FILM RESISTOR, 3.6 MOHM, 250 mW, 1%; Resistance:3.6Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW12063M60FKEA 541-3.60MFCT-ND 28W4330 47P3821
Product Name RES 3.60M OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.6 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay Res, Thick Film, 3M6, 1%, 0.25W, 1206, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 Surface Mount Technology (SMT / SMD) 1206; 1206 [3216 Metric]
Resistance Range 3.60E6 ohms 3.60E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers