Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.6 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay CRCW12063M60FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.6 Mohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.6 Mohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.6 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 24W4246 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.6 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
24W4246
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.6 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 24W4246
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.6 Mohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.6 Mohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24W4246
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.6 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R203JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details