Vishay Intertechnology, Inc. RES 3.40M OHM 1/4W 1% 1206 SMD CRCW12063M40FKTA

Description
RES 3.40Mohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 3.40Mohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.40M OHM 1/4W 1% 1206 SMD - CRCW12063M40FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.40M OHM 1/4W 1% 1206 SMD
CRCW12063M40FKTA
RES 3.40M OHM 1/4W 1% 1206 SMD CRCW12063M40FKTA
RES 3.40Mohm 1/4W 1% 1206 SMD

RES 3.40Mohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12063M40FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12063M40FKTA-ND
Chip Resistor - Surface Mount CRCW12063M40FKTA-ND
3.4 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.4 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 3.4Mohm, 250Mw, 1%; Resistance Vishay - 07J5875 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 3.4Mohm, 250Mw, 1%; Resistance Vishay
07J5875
Resistor, Thick Film, 3.4Mohm, 250Mw, 1%; Resistance Vishay 07J5875
RESISTOR, THICK FILM, 3.4MOHM, 250mW, 1%; Resistance:3.4Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 3.4MOHM, 250mW, 1%; Resistance:3.4Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12063M40FKTA CRCW12063M40FKTA-ND 07J5875
Product Name RES 3.40M OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Resistor, Thick Film, 3.4Mohm, 250Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 3.40E6 ohms 3.40E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1445516 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details