The Vishay CRCW0603 series thick film chip resistor, specifically part number 29AC3866, features a resistance value of 3.32 MΩ with a tolerance of ±1%. It has a power rating of 250 mW and is housed in a 1206 (3216 metric) package. The resistor is AEC-Q200 qualified, indicating its suitability for automotive applications. It operates within a temperature range of -55°C to +155°C and has a maximum voltage rating of 200V. The product is RoHS compliant and utilizes pure tin solder contacts, making it compatible with both lead-free and lead-containing soldering processes. The stability of the resistor is rated at OîR/R = 1% for 1000 hours at 70°C, ensuring reliable performance over time.
Resistance:3.32Mohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 29AC3866 |
| Product Name | Resistance Vishay |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 [3216 Metric] |
| Resistance Range | 3.32E6 ohms |