Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/4watt 3.3Mohms 5% CRCW12063M30JNTA

Description
Thick Film Resistors - SMD 1/4watt 3.3Mohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 3.3Mohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 3.3Mohms 5% - CRCW12063M30JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 3.3Mohms 5%
CRCW12063M30JNTA
Thick Film Resistors - SMD 1/4watt 3.3Mohms 5% CRCW12063M30JNTA
Thick Film Resistors - SMD 1/4watt 3.3Mohms 5%

Thick Film Resistors - SMD 1/4watt 3.3Mohms 5%

Supplier's Site
Chip Resistor - Surface Mount - CRCW12063M30JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12063M30JNTA-ND
Chip Resistor - Surface Mount CRCW12063M30JNTA-ND
3.3 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.3 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1206 3.3M 5% 200 Rt1 Rohs Compliant Vishay - 49P2500 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1206 3.3M 5% 200 Rt1 Rohs Compliant Vishay
49P2500
Crcw1206 3.3M 5% 200 Rt1 Rohs Compliant Vishay 49P2500
CRCW1206 3.3M 5% 200 RT1 ROHS COMPLIANT: NO

CRCW1206 3.3M 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12063M30JNTA CRCW12063M30JNTA-ND 49P2500
Product Name Thick Film Resistors - SMD 1/4watt 3.3Mohms 5% Chip Resistor - Surface Mount Crcw1206 3.3M 5% 200 Rt1 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206
Resistance Range 3.30E6 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1364746 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers