Vishay Intertechnology, Inc. CRCW12063M09FKTA CRCW12063M09FKTA

Description
CRCW12063M09FKTA
Request a Quote Datasheet
Description
CRCW12063M09FKTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW12063M09FKTA - CRCW12063M09FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW12063M09FKTA
CRCW12063M09FKTA
CRCW12063M09FKTA CRCW12063M09FKTA
CRCW12063M09FKTA

CRCW12063M09FKTA

Supplier's Site
Chip Resistor - Surface Mount - CRCW12063M09FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12063M09FKTA-ND
Chip Resistor - Surface Mount CRCW12063M09FKTA-ND
3.09 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.09 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 3.09Mohm, 250Mw, 1%; Resistance Vishay - 07J5845 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 3.09Mohm, 250Mw, 1%; Resistance Vishay
07J5845
Resistor, Thick Film, 3.09Mohm, 250Mw, 1%; Resistance Vishay 07J5845
RESISTOR, THICK FILM, 3.09MOHM, 250mW, 1%; Resistance:3.09Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 3.09MOHM, 250mW, 1%; Resistance:3.09Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12063M09FKTA CRCW12063M09FKTA-ND 07J5845
Product Name CRCW12063M09FKTA Chip Resistor - Surface Mount Resistor, Thick Film, 3.09Mohm, 250Mw, 1%; Resistance Vishay
Mounting / Packaging 1206 1206; 1206 1206; 1206 [3216 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249328 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers