Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW12063M00JNEB

Description
3 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12063M00JNEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12063M00JNEB-ND
Chip Resistor - Surface Mount CRCW12063M00JNEB-ND
3 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW12063M00JNEB - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12063M00JNEB
Chip Resistor - Surface Mount CRCW12063M00JNEB
RES SMD 3M OHM 5% 1/4W 1206

RES SMD 3M OHM 5% 1/4W 1206

Supplier's Site Datasheet
D25/crcw1206 200 3M 5% Et5 E3 Rohs Compliant Vishay - 49P2492 - Newark, An Avnet Company
Chicago, IL, United States
D25/crcw1206 200 3M 5% Et5 E3 Rohs Compliant Vishay
49P2492
D25/crcw1206 200 3M 5% Et5 E3 Rohs Compliant Vishay 49P2492
D25/CRCW1206 200 3M 5% ET5 e3 RoHS Compliant: Yes

D25/CRCW1206 200 3M 5% ET5 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number CRCW12063M00JNEB-ND CRCW12063M00JNEB 49P2492
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount D25/crcw1206 200 3M 5% Et5 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176056-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0220 ohms
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details