Vishay Intertechnology, Inc. 1206,3.9K,5%,T/R CRCW12063K90JNTB

Description
1206,3.9K,5%,T/R
Request a Quote Datasheet
Description
1206,3.9K,5%,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1206,3.9K,5%,T/R - CRCW12063K90JNTB - ASAP Semiconductor LLC
Anaheim, CA, United States
1206,3.9K,5%,T/R
CRCW12063K90JNTB
1206,3.9K,5%,T/R CRCW12063K90JNTB
1206,3.9K,5%,T/R

1206,3.9K,5%,T/R

Supplier's Site
Chip Resistor - Surface Mount - CRCW12063K90JNTB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12063K90JNTB-ND
Chip Resistor - Surface Mount CRCW12063K90JNTB-ND
3.9 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.9 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW12063K90JNTB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW12063K90JNTB
Resistors - Chip Resistor - Surface Mount CRCW12063K90JNTB
RES SMD 3.9K OHM 5% 1/4W 1206

RES SMD 3.9K OHM 5% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number CRCW12063K90JNTB CRCW12063K90JNTB-ND CRCW12063K90JNTB
Product Name 1206,3.9K,5%,T/R Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206 1206; 1206 (3216 Metric)
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573183 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 510 ohms
View Details