Vishay Precision Group RES 3.83K OHM 1/4W 1% 1206 SMD CRCW12063K83FKTA

Description
RES 3.83Kohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 3.83Kohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.83K OHM 1/4W 1% 1206 SMD - CRCW12063K83FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.83K OHM 1/4W 1% 1206 SMD
CRCW12063K83FKTA
RES 3.83K OHM 1/4W 1% 1206 SMD CRCW12063K83FKTA
RES 3.83Kohm 1/4W 1% 1206 SMD

RES 3.83Kohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12063K83FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12063K83FKTA-ND
Chip Resistor - Surface Mount CRCW12063K83FKTA-ND
3.83 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.83 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 3K83, 1%, 0.25W, 1206; Resistance Vishay - 92B7831 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K83, 1%, 0.25W, 1206; Resistance Vishay
92B7831
Res, Thick Film, 3K83, 1%, 0.25W, 1206; Resistance Vishay 92B7831
RES, THICK FILM, 3K83, 1%, 0.25W, 1206; Resistance:3.83kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 3K83, 1%, 0.25W, 1206; Resistance:3.83kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12063K83FKTA CRCW12063K83FKTA-ND 92B7831
Product Name RES 3.83K OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Res, Thick Film, 3K83, 1%, 0.25W, 1206; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 3830 ohms 3830 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260413 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers