Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/4watt 3.48Kohms 1% CRCW12063K48FKEB

Description
Thick Film Resistors - SMD 1/4watt 3.48Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 3.48Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 3.48Kohms 1% - CRCW12063K48FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 3.48Kohms 1%
CRCW12063K48FKEB
Thick Film Resistors - SMD 1/4watt 3.48Kohms 1% CRCW12063K48FKEB
Thick Film Resistors - SMD 1/4watt 3.48Kohms 1%

Thick Film Resistors - SMD 1/4watt 3.48Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW12063K48FKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12063K48FKEB-ND
Chip Resistor - Surface Mount CRCW12063K48FKEB-ND
3.48 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.48 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12063K48FKEB CRCW12063K48FKEB-ND
Product Name Thick Film Resistors - SMD 1/4watt 3.48Kohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206
Resistance Range 3480 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2744FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details