Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:3.32kohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW12063K32FKTA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:3.32kohm; Resistance Tolerance:+/- 1%; Power Ratin...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:3.32kohm; Resistance Tolerance:+/- 1%; Power Ratin...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:3.32kohm; Resistance Tolerance:+/- 1%; Power Ratin... - CRCW12063K32FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:3.32kohm; Resistance Tolerance:+/- 1%; Power Ratin...
CRCW12063K32FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:3.32kohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW12063K32FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:3.32kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Thick Film Chip ResistorSeries:CRCW; Resistance:3.32kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Supplier's Site
Chip Resistor - Surface Mount - 541-3039-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3039-6-ND
Chip Resistor - Surface Mount 541-3039-6-ND
3.32 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.32 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3039-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3039-1-ND
Chip Resistor - Surface Mount 541-3039-1-ND
3.32 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.32 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3039-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3039-2-ND
Chip Resistor - Surface Mount 541-3039-2-ND
3.32 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.32 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW12063K32FKTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW12063K32FKTA
Resistors - Chip Resistor - Surface Mount CRCW12063K32FKTA
RES SMD 3.32K OHM 1% 1/4W 1206

RES SMD 3.32K OHM 1% 1/4W 1206

Supplier's Site
Res, Thick Film, 3K32, 1%, 0.25W, 1206; Resistance Vishay - 05F1555 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K32, 1%, 0.25W, 1206; Resistance Vishay
05F1555
Res, Thick Film, 3K32, 1%, 0.25W, 1206; Resistance Vishay 05F1555
RES, THICK FILM, 3K32, 1%, 0.25W, 1206; Resistance:3.32kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 3K32, 1%, 0.25W, 1206; Resistance:3.32kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW12063K32FKTA 541-3039-6-ND CRCW12063K32FKTA 05F1555
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:3.32kohm; Resistance Tolerance:+/- 1%; Power Ratin... Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 3K32, 1%, 0.25W, 1206; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Mounting / Packaging 1206; 1206 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614510-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2200 ohms
View Details