Vishay Precision Group Chip Resistor - Surface Mount - CRCW12063K24FKEA CRCW12063K24FKEA

Description
Manufacturer: Vishay Win Source Part Number: 915930-CRCW12063K24F KEA Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 3.24 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film Package: 1206 (3216 Metric) Package: Reel - TR Family Name: CRCW1206 Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: D25/CRCW1206 100 3K24 1% ET1 E3, 541-3.24KFCT, 541-3.24KFDKR, 541-3.24KFTR
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 915930-CRCW12063K24F KEA Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 3.24 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film Package: 1206 (3216 Metric) Package: Reel - TR Family Name: CRCW1206 Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: D25/CRCW1206 100 3K24 1% ET1 E3, 541-3.24KFCT, 541-3.24KFDKR, 541-3.24KFTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW12063K24FKEA
915930-CRCW12063K24FKEA
Chip Resistor - Surface Mount - CRCW12063K24FKEA 915930-CRCW12063K24FKEA
Manufacturer: Vishay Win Source Part Number: 915930-CRCW12063K24F KEA Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 3.24 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film Package: 1206 (3216 Metric) Package: Reel - TR Family Name: CRCW1206 Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: D25/CRCW1206 100 3K24 1% ET1 E3, 541-3.24KFCT, 541-3.24KFDKR, 541-3.24KFTR

Manufacturer: Vishay
Win Source Part Number: 915930-CRCW12063K24FKEA
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 3.24 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Package: 1206 (3216 Metric)
Package: Reel - TR
Family Name: CRCW1206
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: D25/CRCW1206 100 3K24 1% ET1 E3, 541-3.24KFCT, 541-3.24KFDKR, 541-3.24KFTR

Buy Now Datasheet
Thick Film Resistors - SMD 1/4watt 3.24Kohms 1% - CRCW12063K24FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 3.24Kohms 1%
CRCW12063K24FKEA
Thick Film Resistors - SMD 1/4watt 3.24Kohms 1% CRCW12063K24FKEA
Thick Film Resistors - SMD 1/4watt 3.24Kohms 1%

Thick Film Resistors - SMD 1/4watt 3.24Kohms 1%

Supplier's Site
SMD 4W Resistor - 52-CRCW12063K24FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W Resistor
52-CRCW12063K24FKEA
SMD 4W Resistor 52-CRCW12063K24FKEA
3.24kR 1% 1/4W 1206 SMD Thick Film Resistor Product overview: CRCW12063K24FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12063K24FKEA can be used for catalog matching and distributor lookup.

3.24kR 1% 1/4W 1206 SMD Thick Film Resistor Product overview: CRCW12063K24FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12063K24FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-3.24KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.24KFTR-ND
Chip Resistor - Surface Mount 541-3.24KFTR-ND
3.24 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.24 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.24KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.24KFDKR-ND
Chip Resistor - Surface Mount 541-3.24KFDKR-ND
3.24 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.24 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.24KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.24KFCT-ND
Chip Resistor - Surface Mount 541-3.24KFCT-ND
3.24 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.24 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 3K24, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4963 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K24, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4963
Res, Thick Film, 3K24, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4963
RES, THICK FILM, 3K24, 1%, 0.25W, 1206, REEL; Resistance:3.24kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3K24, 1%, 0.25W, 1206, REEL; Resistance:3.24kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.24 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 24W4224 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.24 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
24W4224
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.24 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 24W4224
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.24 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.24 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW12063K24FKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW12063K24FKEA
Resistors - Chip Resistor - Surface Mount CRCW12063K24FKEA
RES SMD 3.24K OHM 1% 1/4W 1206

RES SMD 3.24K OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 915930-CRCW12063K24FKEA CRCW12063K24FKEA 52-CRCW12063K24FKEA 541-3.24KFTR-ND 42K4963 24W4224 CRCW12063K24FKEA
Product Name Chip Resistor - Surface Mount - CRCW12063K24FKEA Thick Film Resistors - SMD 1/4watt 3.24Kohms 1% SMD 4W Resistor Chip Resistor - Surface Mount Res, Thick Film, 3K24, 1%, 0.25W, 1206, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.24 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 [3216 Metric] Surface Mount Technology (SMT / SMD) 1206; 1206 (3216 Metric)
Resistance Range 3240 ohms 3240 ohms 3240 ohms 3240 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614888-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7320 ohms
View Details
2 suppliers