Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.24 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay CRCW12063K24FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.24 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.24 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.24 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 28W4315 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.24 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
28W4315
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.24 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 28W4315
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.24 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.24 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28W4315
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.24 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details