Vishay Precision Group Resistors - Chip Resistor - Surface Mount CRCW12063K01FKEA

Description
Manufacturer: Vishay Dale Win Source Part Number: 1327147-CRCW12063K01 FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 3.01 kOhms Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: D25/CRCW1206 100 3K01 1% ET1 E3,541-3.01KFCT,541- 3.01KFTR,541-3.01KFD KR Base Product Number: CRCW1206 RoHS Status: ROHS3 Compliant
Request a Quote
Description
Manufacturer: Vishay Dale Win Source Part Number: 1327147-CRCW12063K01 FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 3.01 kOhms Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: D25/CRCW1206 100 3K01 1% ET1 E3,541-3.01KFCT,541- 3.01KFTR,541-3.01KFD KR Base Product Number: CRCW1206 RoHS Status: ROHS3 Compliant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Surface Mount Thick Film Resistor from the AEC-Q200 CRCW Series has a resistance value of 3.01 kΩ, a power rating of 250 mW, and a tolerance of 1%. It is designed to operate at a maximum voltage of 200 V and is compliant with RoHS standards. This resistor features stability with a resistance change of ±1% over 1000 hours at 70 °C, ensuring reliable performance in various applications. The component is AEC-Q200 qualified, indicating its suitability for automotive applications. It is packaged with pure tin solder contacts on a nickel barrier layer, making it compatible with both lead-free and lead-containing soldering processes. The resistor is available in a 0603 size, which is commonly used in surface mount technology.

Datasheet Summary
Powered by GS/AI

The Surface Mount Thick Film Resistor from the AEC-Q200 CRCW Series has a resistance value of 3.01 kΩ, a power rating of 250 mW, and a tolerance of 1%. It is designed to operate at a maximum voltage of 200 V and is compliant with RoHS standards. This resistor features stability with a resistance change of ±1% over 1000 hours at 70 °C, ensuring reliable performance in various applications. The component is AEC-Q200 qualified, indicating its suitability for automotive applications. It is packaged with pure tin solder contacts on a nickel barrier layer, making it compatible with both lead-free and lead-containing soldering processes. The resistor is available in a 0603 size, which is commonly used in surface mount technology.

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1327147-CRCW12063K01FKEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327147-CRCW12063K01FKEA
Resistors - Chip Resistor - Surface Mount 1327147-CRCW12063K01FKEA
Manufacturer: Vishay Dale Win Source Part Number: 1327147-CRCW12063K01 FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 3.01 kOhms Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: D25/CRCW1206 100 3K01 1% ET1 E3,541-3.01KFCT,541- 3.01KFTR,541-3.01KFD KR Base Product Number: CRCW1206 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327147-CRCW12063K01FKEA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 3.01 kOhms
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: D25/CRCW1206 100 3K01 1% ET1 E3,541-3.01KFCT,541-3.01KFTR,541-3.01KFDKR
Base Product Number: CRCW1206
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
SMD 200V 0.25W Resistor - 52-CRCW12063K01FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 200V 0.25W Resistor
52-CRCW12063K01FKEA
SMD 200V 0.25W Resistor 52-CRCW12063K01FKEA
1206 Thick Film Resistor, 3.01kR, 1%, 200V, 0.25W, SMD Product overview: CRCW12063K01FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200V, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12063K01FKEA can be used for catalog matching and distributor lookup.

1206 Thick Film Resistor, 3.01kR, 1%, 200V, 0.25W, SMD Product overview: CRCW12063K01FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200V, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12063K01FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 6792109 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6792109
Surface Mount Resistors 6792109
Vishay CRCW12063K01FKEA

Vishay CRCW12063K01FKEA

Supplier's Site
Surface Mount Resistors - 6792109P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6792109P
Surface Mount Resistors 6792109P
Vishay CRCW12063K01FKEA

Vishay CRCW12063K01FKEA

Supplier's Site
Surface Mount Resistors - 1694900 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694900
Surface Mount Resistors 1694900
Vishay CRCW12063K01FKEA

Vishay CRCW12063K01FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-3.01KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.01KFDKR-ND
Chip Resistor - Surface Mount 541-3.01KFDKR-ND
3.01 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.01 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.01KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.01KFTR-ND
Chip Resistor - Surface Mount 541-3.01KFTR-ND
3.01 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.01 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.01KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.01KFCT-ND
Chip Resistor - Surface Mount 541-3.01KFCT-ND
3.01 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

3.01 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 3K01 SM 1/4W F 1206C THKF 100PPM TR - CRCW12063K01FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3K01 SM 1/4W F 1206C THKF 100PPM TR
CRCW12063K01FKEA
RES 3K01 SM 1/4W F 1206C THKF 100PPM TR CRCW12063K01FKEA
RES 3K01 SM 1/4W F 1206C THKF 100PPM TR

RES 3K01 SM 1/4W F 1206C THKF 100PPM TR

Supplier's Site
Res, Thick Film, 3K01, 1%, 0.25W, 1206; Resistance Vishay - 53K2220 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K01, 1%, 0.25W, 1206; Resistance Vishay
53K2220
Res, Thick Film, 3K01, 1%, 0.25W, 1206; Resistance Vishay 53K2220
RES, THICK FILM, 3K01, 1%, 0.25W, 1206; Resistance:3.01kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3K01, 1%, 0.25W, 1206; Resistance:3.01kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 3K01, 1%, 0.25W, 1206, Reel; Resistance Vishay - 53K2221 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K01, 1%, 0.25W, 1206, Reel; Resistance Vishay
53K2221
Res, Thick Film, 3K01, 1%, 0.25W, 1206, Reel; Resistance Vishay 53K2221
RES, THICK FILM, 3K01, 1%, 0.25W, 1206, REEL; Resistance:3.01kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3K01, 1%, 0.25W, 1206, REEL; Resistance:3.01kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.01 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 61M5566 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.01 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
61M5566
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.01 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 61M5566
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.01 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.01 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 1327147-CRCW12063K01FKEA 52-CRCW12063K01FKEA 6792109 6792109P 541-3.01KFDKR-ND CRCW12063K01FKEA 53K2220 61M5566
Product Name Resistors - Chip Resistor - Surface Mount SMD 200V 0.25W Resistor Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount RES 3K01 SM 1/4W F 1206C THKF 100PPM TR Res, Thick Film, 3K01, 1%, 0.25W, 1206; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.01 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
Technology / Construction MetalFilm; Thick Film (Chip) THICK FILM Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 3010 ohms 3010 ohms 3010 ohms 3010 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD753GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details