Vishay Precision Group Chip Resistor - Surface Mount CRCW120639R0FKTA

Description
39 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
39 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW120639R0FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120639R0FKTA-ND
Chip Resistor - Surface Mount CRCW120639R0FKTA-ND
39 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

39 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:39ohm; Resistance Tolerance:+/- 1%; Power Rating:0... - CRCW120639R0FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:39ohm; Resistance Tolerance:+/- 1%; Power Rating:0...
CRCW120639R0FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:39ohm; Resistance Tolerance:+/- 1%; Power Rating:0... CRCW120639R0FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:39ohm; Resistance Tolerance:+/- 1%; Power Rating:0...

Thick Film Chip ResistorSeries:CRCW; Resistance:39ohm; Resistance Tolerance:+/- 1%; Power Rating:0...

Supplier's Site
Resistor, Thick Film, 39 Ohm, 250Mw, 1%; Resistance Vishay - 07J5910 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 39 Ohm, 250Mw, 1%; Resistance Vishay
07J5910
Resistor, Thick Film, 39 Ohm, 250Mw, 1%; Resistance Vishay 07J5910
RESISTOR, THICK FILM, 39 OHM, 250mW, 1%; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: No

RESISTOR, THICK FILM, 39 OHM, 250mW, 1%; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW120639R0FKTA-ND CRCW120639R0FKTA 07J5910
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:39ohm; Resistance Tolerance:+/- 1%; Power Rating:0... Resistor, Thick Film, 39 Ohm, 250Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 39 ohms 39 ohms 39 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R222JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details