Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/4watt 39.2Kohms 1% CRCW1206392RFKEB

Description
Thick Film Resistors - SMD 1/4watt 39.2Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 39.2Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 39.2Kohms 1% - CRCW1206392RFKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 39.2Kohms 1%
CRCW1206392RFKEB
Thick Film Resistors - SMD 1/4watt 39.2Kohms 1% CRCW1206392RFKEB
Thick Film Resistors - SMD 1/4watt 39.2Kohms 1%

Thick Film Resistors - SMD 1/4watt 39.2Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206392RFKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206392RFKEB-ND
Chip Resistor - Surface Mount CRCW1206392RFKEB-ND
392 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

392 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW1206392RFKEB CRCW1206392RFKEB-ND
Product Name Thick Film Resistors - SMD 1/4watt 39.2Kohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206
Resistance Range 39200 ohms 392 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756224 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Surface Mount Resistors - 3-1614895-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9800 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details